Coilcraft CPS High-reliability Chip Inductor ML235RAA4N3_LZ

Description
This 0402 size chip inductor series shares all of the characteristics of Coilcraft’s other ceramic inductors: exceptionally high Q factors, especially at use frequencies; outstanding self-resonant frequency; tight inductance tolerance; and excellent batch-to-batch consistency. This robust version of Coilcraft’s standard 0402CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.
Datasheet
Description
This 0402 size chip inductor series shares all of the characteristics of Coilcraft’s other ceramic inductors: exceptionally high Q factors, especially at use frequencies; outstanding self-resonant frequency; tight inductance tolerance; and excellent batch-to-batch consistency. This robust version of Coilcraft’s standard 0402CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-reliability Chip Inductor - ML235RAA4N3_LZ - Coilcraft CPS
Cary, IL, USA
High-reliability Chip Inductor
ML235RAA4N3_LZ
High-reliability Chip Inductor ML235RAA4N3_LZ
This 0402 size chip inductor series shares all of the characteristics of Coilcraft’s other ceramic inductors: exceptionally high Q factors, especially at use frequencies; outstanding self-resonant frequency; tight inductance tolerance; and excellent batch-to-batch consistency. This robust version of Coilcraft’s standard 0402CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.

This 0402 size chip inductor series shares all of the characteristics of Coilcraft’s other ceramic inductors: exceptionally high Q factors, especially at use frequencies; outstanding self-resonant frequency; tight inductance tolerance; and excellent batch-to-batch consistency.

This robust version of Coilcraft’s standard 0402CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ML235RAA4N3_LZ
Product Name High-reliability Chip Inductor
Core Material Ceramic
Application RF Choke
Inductance Range 0.0043 microH
Inductance Tolerance 5.21 (+/- %)
DCR 0.0910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N4 0402DC-2N4XJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1621453 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0560 microH
View Details
2 suppliers
 - IRUP52 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Devices in Package 1
View Details