Coilcraft, Inc. Fixed Inductors - ME3215-103KLB ME3215-103KLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078477-ME3215-103KL B Packaging: Cut Tape Termination: SMD/SMT Length: 3.5 mm Inductance: 10 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 26 MHz Height: 1.7 mm Width: 2.7 mm Categories: Fixed Inductors DC Resistance (DCR): 505 mΩ Alternative Parts (Cross-Reference): BRC2016T100K; ME3220-103KLB; ME3220-103KLC; LQH32CN100K23L; LQH43MN100K03L; CC453232-100KL; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 790 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 790 mA Saturation Current: 710 mA REACH SVHC: No SVHC Inductance Tolerance: 10 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078477-ME3215-103KL B Packaging: Cut Tape Termination: SMD/SMT Length: 3.5 mm Inductance: 10 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 26 MHz Height: 1.7 mm Width: 2.7 mm Categories: Fixed Inductors DC Resistance (DCR): 505 mΩ Alternative Parts (Cross-Reference): BRC2016T100K; ME3220-103KLB; ME3220-103KLC; LQH32CN100K23L; LQH43MN100K03L; CC453232-100KL; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 790 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 790 mA Saturation Current: 710 mA REACH SVHC: No SVHC Inductance Tolerance: 10 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ME3215-103KLB - 1078477-ME3215-103KLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - ME3215-103KLB
1078477-ME3215-103KLB
Fixed Inductors - ME3215-103KLB 1078477-ME3215-103KLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078477-ME3215-103KL B Packaging: Cut Tape Termination: SMD/SMT Length: 3.5 mm Inductance: 10 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 26 MHz Height: 1.7 mm Width: 2.7 mm Categories: Fixed Inductors DC Resistance (DCR): 505 mΩ Alternative Parts (Cross-Reference): BRC2016T100K; ME3220-103KLB; ME3220-103KLC; LQH32CN100K23L; LQH43MN100K03L; CC453232-100KL; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 790 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 790 mA Saturation Current: 710 mA REACH SVHC: No SVHC Inductance Tolerance: 10 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078477-ME3215-103KLB
Packaging: Cut Tape
Termination: SMD/SMT
Length: 3.5 mm
Inductance: 10 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 26 MHz
Height: 1.7 mm
Width: 2.7 mm
Categories: Fixed Inductors
DC Resistance (DCR): 505 mΩ
Alternative Parts (Cross-Reference): BRC2016T100K; ME3220-103KLB; ME3220-103KLC; LQH32CN100K23L; LQH43MN100K03L; CC453232-100KL;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 790 mA
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 790 mA
Saturation Current: 710 mA
REACH SVHC: No SVHC
Inductance Tolerance: 10 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1078477-ME3215-103KLB
Product Name Fixed Inductors - ME3215-103KLB
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

0.0012uH 250MHz 0.87A Inductor and Choke - 71-0201DS-1N2XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1620305 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 5
View Details