Coilcraft, Inc. Fixed Inductors - LPS6235-684MLC LPS6235-684MLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201225-LPS6235-684M LC Packaging: Cut Tape Termination: SMD/SMT Length: 6.2 mm Shielding: Shielded Inductance: 680 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 2.8 MHz Height: 3.5 mm Width: 6.2 mm Categories: Fixed Inductors DC Resistance (DCR): 2.2 Ω Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 370 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 370 mA Saturation Current: 170 mA REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201225-LPS6235-684M LC Packaging: Cut Tape Termination: SMD/SMT Length: 6.2 mm Shielding: Shielded Inductance: 680 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 2.8 MHz Height: 3.5 mm Width: 6.2 mm Categories: Fixed Inductors DC Resistance (DCR): 2.2 Ω Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 370 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 370 mA Saturation Current: 170 mA REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LPS6235-684MLC - 1201225-LPS6235-684MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LPS6235-684MLC
1201225-LPS6235-684MLC
Fixed Inductors - LPS6235-684MLC 1201225-LPS6235-684MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201225-LPS6235-684M LC Packaging: Cut Tape Termination: SMD/SMT Length: 6.2 mm Shielding: Shielded Inductance: 680 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 2.8 MHz Height: 3.5 mm Width: 6.2 mm Categories: Fixed Inductors DC Resistance (DCR): 2.2 Ω Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 370 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 370 mA Saturation Current: 170 mA REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201225-LPS6235-684MLC
Packaging: Cut Tape
Termination: SMD/SMT
Length: 6.2 mm
Shielding: Shielded
Inductance: 680 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 2.8 MHz
Height: 3.5 mm
Width: 6.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 2.2 Ω
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 370 mA
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 370 mA
Saturation Current: 170 mA
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1201225-LPS6235-684MLC
Product Name Fixed Inductors - LPS6235-684MLC
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 680 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Magnetically Compensated Choke, 1-phase, high design - DFKH - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 50000 microH
View Details