Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026279-LPS6235-105M
Packaging: Cut Tape
Termination: SMD/SMT
Length: 6 mm
Shielding: Shielded
Inductance: 1 mH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 2.2 MHz
Height: 3.5 mm
Weight: 480.014126 mg
Width: 6 mm
Categories: OEM Parts(J-L)
DC Resistance (DCR): 3.4 Ω
Alternative Parts (Cross-Reference): SRR6603-102ML; ASPI-0403S-102M-T; SRR7045-102M; NS10145T102MNA; 74404084102; SRR7032-102M;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Max DC Current: 180 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 240 mA
Saturation Current: 170 mA
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1026279-LPS6235-105MRB |
| Product Name | OEM Parts - OEM Parts (J - L) - LPS6235-105MRB |