Coilcraft, Inc. Fixed Inductors - LPS5030-223MLB LPS5030-223MLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070707-LPS5030-223M LB Termination: SMD/SMT Length: 5 mm Shielding: Shielded Inductance: 22 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 24 MHz Height: 3 mm Width: 5 mm Categories: Fixed Inductors DC Resistance (DCR): 190 mΩ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.25 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070707-LPS5030-223M LB Termination: SMD/SMT Length: 5 mm Shielding: Shielded Inductance: 22 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 24 MHz Height: 3 mm Width: 5 mm Categories: Fixed Inductors DC Resistance (DCR): 190 mΩ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.25 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LPS5030-223MLB - 1070707-LPS5030-223MLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LPS5030-223MLB
1070707-LPS5030-223MLB
Fixed Inductors - LPS5030-223MLB 1070707-LPS5030-223MLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070707-LPS5030-223M LB Termination: SMD/SMT Length: 5 mm Shielding: Shielded Inductance: 22 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 24 MHz Height: 3 mm Width: 5 mm Categories: Fixed Inductors DC Resistance (DCR): 190 mΩ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.25 A RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070707-LPS5030-223MLB
Termination: SMD/SMT
Length: 5 mm
Shielding: Shielded
Inductance: 22 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 24 MHz
Height: 3 mm
Width: 5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 190 mΩ
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 1.25 A
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1070707-LPS5030-223MLB
Product Name Fixed Inductors - LPS5030-223MLB
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details