Coilcraft, Inc. Fixed Inductors - LPS5010-472MLC LPS5010-472MLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966098-LPS5010-472ML C Termination: SMD/SMT Length: 5 mm Shielding: Shielded Inductance: 4.7 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 76 MHz Height: 1 mm Width: 5 mm Categories: Fixed Inductors DC Resistance (DCR): 175 mΩ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 980 mA RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966098-LPS5010-472ML C Termination: SMD/SMT Length: 5 mm Shielding: Shielded Inductance: 4.7 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 76 MHz Height: 1 mm Width: 5 mm Categories: Fixed Inductors DC Resistance (DCR): 175 mΩ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 980 mA RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LPS5010-472MLC - 966098-LPS5010-472MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LPS5010-472MLC
966098-LPS5010-472MLC
Fixed Inductors - LPS5010-472MLC 966098-LPS5010-472MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966098-LPS5010-472ML C Termination: SMD/SMT Length: 5 mm Shielding: Shielded Inductance: 4.7 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 76 MHz Height: 1 mm Width: 5 mm Categories: Fixed Inductors DC Resistance (DCR): 175 mΩ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 980 mA RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966098-LPS5010-472MLC
Termination: SMD/SMT
Length: 5 mm
Shielding: Shielded
Inductance: 4.7 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 76 MHz
Height: 1 mm
Width: 5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 175 mΩ
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 980 mA
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 966098-LPS5010-472MLC
Product Name Fixed Inductors - LPS5010-472MLC
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1879023-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.5600 microH
View Details
3 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1234268 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 10000 milliamps
View Details