Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070700-LPS4012-472M
Packaging: Cut Tape
Inductance: 4.7 µH
Categories: OEM Parts(J-L)
DC Resistance (DCR): 175 mΩ
Alternative Parts (Cross-Reference): LQM2MPN4R7NG0L; LQM2MPN4R7MG0L; 74404024047; LPS3314-472MRB; LPS5010-472MRB; LPS3314-472MRC;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
RMS Current (Irms): 1.1 A
Saturation Current: 1.7 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1070700-LPS4012-472MRB |
| Product Name | OEM Parts - OEM Parts (J - L) - LPS4012-472MRB |