Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016584-LPS4012-152M
Packaging: Cut Tape
Termination: SMD/SMT
Length: 4 mm
Shielding: Shielded
Inductance: 1.5 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 140 MHz
Height: 1.1 mm
Weight: 64.013223 mg
Width: 4 mm
Categories: OEM Parts(J-L)
DC Resistance (DCR): 70 mΩ
Alternative Parts (Cross-Reference): SPM4012T-1R5M; SRN4012T-1R5M; MDMK4040T1R5MF; MDMK4040T1R5MFV; EPL2014-152MLC; XFL3010-152MEB;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Max DC Current: 2.8 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.6 A
Saturation Current: 2.7 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1016584-LPS4012-152MRB |
| Product Name | OEM Parts - OEM Parts (J - L) - LPS4012-152MRB |