Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031150-LPS3015-152M
Packaging: Cut Tape
Termination: SMD/SMT
Length: 3 mm
Shielding: Shielded
Inductance: 1.5 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 140 MHz
Height: 1.5 mm
Weight: 40.001177 mg
Width: 3 mm
Categories: OEM Parts(J-L)
DC Resistance (DCR): 100 mΩ
Alternative Parts (Cross-Reference): NRV2010T1R5MGFV; NRV2010T1R5MGF; VLF4012AT-1R5M1R6; NRS6010T1R5MMGF; ASPI-2410-1R5M-T2; EPL2014-152MLBLPS301
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Max DC Current: 2.2 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.3 A
Saturation Current: 2.1 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1031150-LPS3015-152MRB |
| Product Name | OEM Parts - OEM Parts (J - L) - LPS3015-152MRB |