Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029987-LPR6235-253P
Packaging: Cut Tape
Termination: SMD/SMT
Length: 6 mm
Core Material: Ferrite
Height: 3.5 mm
Resistance: 200 mΩ
Width: 6 mm
Categories: OEM Parts(J-L)
DC Resistance (DCR): 72 Ω
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 700 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Inductance - Parallel: 25 µH
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1029987-LPR6235-253PMRC |
| Product Name | OEM Parts - OEM Parts (J - L) - LPR6235-253PMRC |