Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1194714-LPD5030-104M
Packaging: Cut Tape
Termination: SMD/SMT
Length: 4.8 mm
Tolerance: 20 %
Core Material: Ferrite
Height: 900 µm
Resistance: 895 mΩ
Isolation Voltage: 100 V
Width: 4.8 mm
Categories: Custom Parts
DC Resistance (DCR): 1.79 Ω
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 330 mA
REACH SVHC: No SVHC
Ambient Temperature Range High: 85 °C
Max Operating Temperature: 85 °C
Inductance - Parallel: 100 µH
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1194714-LPD5030-104MRC |
| Product Name | Custom Parts - Custom Parts (J - M) - LPD5030-104MRC |