Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070660-LPD3015-391M
Termination: SMD/SMT
Length: 3 mm
Mounting: SMD (SMT)
Tolerance: 20 %
Core Material: Ferrite
Height: 1.4 mm
Width: 3 mm
Categories: OEM Parts(J-L)
DC Resistance (DCR): 71 mΩ
Alternative Parts (Cross-Reference): FDSD0420-H-3R3M=P3; FDSD0420D-3R3M=P3; B1047AS-150M=P3; SDE0403A-2R2M; EPL2014-102MLB; EPL2014-102MLC;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Max DC Current: 3.4 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Inductance - Parallel: 390 nH
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1070660-LPD3015-391MRC |
| Product Name | OEM Parts - OEM Parts (J - L) - LPD3015-391MRC |