Coilcraft, Inc. HP3 Series Hexa-Path Magnetics HPH3-0950 HPH3-0950LD

Description
Six 1 : 1 isolated windings that can be connected in series or parallel Tightly coupled windings 500 Vrms isolation between each winding UL1446 Class F (155°C) Insulation System (UL File E83628) Power range: 5 – 50 Watts as inductor and flyback transformer; up to 150 Watts as forward transformer Frequency range up to 1 MHz
Request a Quote
Description
Six 1 : 1 isolated windings that can be connected in series or parallel Tightly coupled windings 500 Vrms isolation between each winding UL1446 Class F (155°C) Insulation System (UL File E83628) Power range: 5 – 50 Watts as inductor and flyback transformer; up to 150 Watts as forward transformer Frequency range up to 1 MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HPH3-0950LD is a six-winding magnetics component with 500 Vrms isolation between windings, designed for use as an inductor, coupled inductor, or transformer in applications such as flyback and forward converters. Each winding has an inductance of 77.0 µH ±25%, a maximum DCR of 0.055 Ω, and an Irms rating of 1.73 A. The component supports operation up to 1 MHz and has a peak energy storage capability not specified for this variant, as it is optimized for forward converter use. It features a UL1446 Class F (155°C) insulation system and operates within an ambient temperature range of -40°C to +85°C. The part is housed in a surface-mount package measuring 13.0 mm × 6.20 mm × 9.20 mm max with a weight of 2.7-2.8 g and is supplied on 13-inch reels with EIA-481 embossed plastic tape. The termination is RoHS compliant tin-silver over tin over nickel over phosphor bronze.

Datasheet Summary
Powered by GS/AI

The HPH3-0950LD is a six-winding magnetics component with 500 Vrms isolation between windings, designed for use as an inductor, coupled inductor, or transformer in applications such as flyback and forward converters. Each winding has an inductance of 77.0 µH ±25%, a maximum DCR of 0.055 Ω, and an Irms rating of 1.73 A. The component supports operation up to 1 MHz and has a peak energy storage capability not specified for this variant, as it is optimized for forward converter use. It features a UL1446 Class F (155°C) insulation system and operates within an ambient temperature range of -40°C to +85°C. The part is housed in a surface-mount package measuring 13.0 mm × 6.20 mm × 9.20 mm max with a weight of 2.7-2.8 g and is supplied on 13-inch reels with EIA-481 embossed plastic tape. The termination is RoHS compliant tin-silver over tin over nickel over phosphor bronze.

Suppliers

Company
Product
Description
Supplier Links
HP3 Series Hexa-Path Magnetics - HPH3-0950 HPH3-0950LD - Coilcraft, Inc.
Cary, IL, USA
HP3 Series Hexa-Path Magnetics
HPH3-0950 HPH3-0950LD
HP3 Series Hexa-Path Magnetics HPH3-0950 HPH3-0950LD
Six 1 : 1 isolated windings that can be connected in series or parallel Tightly coupled windings 500 Vrms isolation between each winding UL1446 Class F (155°C) Insulation System (UL File E83628) Power range: 5 – 50 Watts as inductor and flyback transformer; up to 150 Watts as forward transformer Frequency range up to 1 MHz
  • Six 1 : 1 isolated windings that can be connected in series or parallel
  • Tightly coupled windings
  • 500 Vrms isolation between each winding
  • UL1446 Class F (155°C) Insulation System (UL File E83628)
  • Power range: 5 – 50 Watts as inductor and flyback transformer;
    up to 150 Watts as forward transformer
  • Frequency range up to 1 MHz
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number HPH3-0950 HPH3-0950LD
Product Name HP3 Series Hexa-Path Magnetics
Transformer Type Isolation
Unlock Full Specs
to access all available technical data