Coilcraft, Inc. HP2 Series Hexa-Path Magnetics HP2-1600 HP2-1600LD

Description
Six 1 : 1 isolated windings that can be connected in series or parallel Tightly coupled windings 500 Vrms isolation between each winding UL1446 Class F (155°C) Insulation System (UL File E83628) Power range: 5 – 50 Watts as inductor and flyback transformer; up to 150 Watts as forward transformer Frequency range up to 1 MHz
Request a Quote Datasheet
Description
Six 1 : 1 isolated windings that can be connected in series or parallel Tightly coupled windings 500 Vrms isolation between each winding UL1446 Class F (155°C) Insulation System (UL File E83628) Power range: 5 – 50 Watts as inductor and flyback transformer; up to 150 Watts as forward transformer Frequency range up to 1 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HP2 Series Hexa-Path Magnetics - HP2-1600 HP2-1600LD - Coilcraft, Inc.
Cary, IL, USA
HP2 Series Hexa-Path Magnetics
HP2-1600 HP2-1600LD
HP2 Series Hexa-Path Magnetics HP2-1600 HP2-1600LD
Six 1 : 1 isolated windings that can be connected in series or parallel Tightly coupled windings 500 Vrms isolation between each winding UL1446 Class F (155°C) Insulation System (UL File E83628) Power range: 5 – 50 Watts as inductor and flyback transformer; up to 150 Watts as forward transformer Frequency range up to 1 MHz
  • Six 1 : 1 isolated windings that can be connected in series or parallel
  • Tightly coupled windings
  • 500 Vrms isolation between each winding
  • UL1446 Class F (155°C) Insulation System (UL File E83628)
  • Power range: 5 – 50 Watts as inductor and flyback transformer;
    up to 150 Watts as forward transformer
  • Frequency range up to 1 MHz
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number HP2-1600 HP2-1600LD
Product Name HP2 Series Hexa-Path Magnetics
Transformer Type Isolation
Unlock Full Specs
to access all available technical data