Coilcraft, Inc. OEM Parts - OEM Parts (F - I) - HA3802-BLD HA3802-BLD

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061721-HA3802-BLD Termination: SMD/SMT Current Rating: 2 A Length: 17.2 mm Shielding: Shielded Inductance: 150 µH Height: 8.51 mm Power Rating: 10 W Isolation Voltage: 1.5 kV Width: 14.98 mm Categories: OEM Parts(F-I) DC Resistance (DCR): 560 mΩ Alternative Parts (Cross-Reference): SRR1210-151M; SRR1210A-151M; 7447709151; SRR1260-151K; SLF12575T-151M1R5-PF ; 744770215HA3802BLD; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1.2 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061721-HA3802-BLD Termination: SMD/SMT Current Rating: 2 A Length: 17.2 mm Shielding: Shielded Inductance: 150 µH Height: 8.51 mm Power Rating: 10 W Isolation Voltage: 1.5 kV Width: 14.98 mm Categories: OEM Parts(F-I) DC Resistance (DCR): 560 mΩ Alternative Parts (Cross-Reference): SRR1210-151M; SRR1210A-151M; 7447709151; SRR1260-151K; SLF12575T-151M1R5-PF ; 744770215HA3802BLD; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1.2 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HA3802-BLD - 1061721-HA3802-BLD - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HA3802-BLD
1061721-HA3802-BLD
OEM Parts - OEM Parts (F - I) - HA3802-BLD 1061721-HA3802-BLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061721-HA3802-BLD Termination: SMD/SMT Current Rating: 2 A Length: 17.2 mm Shielding: Shielded Inductance: 150 µH Height: 8.51 mm Power Rating: 10 W Isolation Voltage: 1.5 kV Width: 14.98 mm Categories: OEM Parts(F-I) DC Resistance (DCR): 560 mΩ Alternative Parts (Cross-Reference): SRR1210-151M; SRR1210A-151M; 7447709151; SRR1260-151K; SLF12575T-151M1R5-PF ; 744770215HA3802BLD; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1.2 A RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061721-HA3802-BLD
Termination: SMD/SMT
Current Rating: 2 A
Length: 17.2 mm
Shielding: Shielded
Inductance: 150 µH
Height: 8.51 mm
Power Rating: 10 W
Isolation Voltage: 1.5 kV
Width: 14.98 mm
Categories: OEM Parts(F-I)
DC Resistance (DCR): 560 mΩ
Alternative Parts (Cross-Reference): SRR1210-151M; SRR1210A-151M; 7447709151; SRR1260-151K; SLF12575T-151M1R5-PF; 744770215HA3802BLD;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 1.2 A
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1061721-HA3802-BLD
Product Name OEM Parts - OEM Parts (F - I) - HA3802-BLD
Unlock Full Specs
to access all available technical data