Coilcraft, Inc. FL2810-1L FL2810-1LD FL2810-1L FL2810-1LD

Description
Transformers // Power-Transformers // CCFL-Transformers // FL // FL2810-1L
Request a Quote
Description
Transformers // Power-Transformers // CCFL-Transformers // FL // FL2810-1L
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FL2810-1L is a CCFL transformer designed for LCD backlight applications, operating at frequencies up to 100 kHz with an output power of 4.5 Watts. It uses a full-bridge topology and is mounted in-board with a maximum height of 9.70 mm. The transformer has a turns ratio of 1:100, primary inductance of 35 µH, and a secondary current rating of 15 mA. It supports a continuous secondary voltage of 16.5 Vrms and an instantaneous startup voltage of 1650 V. The primary to secondary isolation is 1500 Vrms, and primary to core isolation is 1500 Vrms. The DC resistance of the primary winding is 0.220 ohms and the secondary is 500 ohms. Operating ambient temperature ranges from −40°C to +85°C. The termination is tin-silver over tin over copper over copper-steel, with a weight of 3.8 to 4.0 grams, and it is supplied on a 1000-part, 56 mm tape and reel.

Datasheet Summary
Powered by GS/AI

The FL2810-1L is a CCFL transformer designed for LCD backlight applications, operating at frequencies up to 100 kHz with an output power of 4.5 Watts. It uses a full-bridge topology and is mounted in-board with a maximum height of 9.70 mm. The transformer has a turns ratio of 1:100, primary inductance of 35 µH, and a secondary current rating of 15 mA. It supports a continuous secondary voltage of 16.5 Vrms and an instantaneous startup voltage of 1650 V. The primary to secondary isolation is 1500 Vrms, and primary to core isolation is 1500 Vrms. The DC resistance of the primary winding is 0.220 ohms and the secondary is 500 ohms. Operating ambient temperature ranges from −40°C to +85°C. The termination is tin-silver over tin over copper over copper-steel, with a weight of 3.8 to 4.0 grams, and it is supplied on a 1000-part, 56 mm tape and reel.

Suppliers

Company
Product
Description
Supplier Links
FL2810-1L FL2810-1LD - FL2810-1L FL2810-1LD - Coilcraft, Inc.
Cary, IL, USA
FL2810-1L FL2810-1LD
FL2810-1L FL2810-1LD
FL2810-1L FL2810-1LD FL2810-1L FL2810-1LD
Transformers // Power-Transformers // CCFL-Transformers // FL // FL2810-1L

Transformers // Power-Transformers // CCFL-Transformers // FL // FL2810-1L

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number FL2810-1L FL2810-1LD
Product Name FL2810-1L FL2810-1LD
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

HP3 Series Hexa-Path Magnetics - HPH3-0084 HPH3-0084LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HTX8045C LLC Half-Bridge Transformers For isolated gate driver bias supply - HTX8045C-753AR HTX8045C-753ARC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
CST2010 Series SMT Current Sense Transformers - CST2010-150L CST2010-150LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HTX8045 Isolation Transformers - HTX8045-164AR HTX8045-164ARC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details