Coilcraft, Inc. FL Series CCFL Transformers FL2015-9L FL2015-9LD

Description
Designed for Cold Cathode Fluorescent Lamp power supplies operating up to 100 kHz. Output power from 3.5 to 6.0 Watts Designs for Royer and full-bridge topologies Three different SMT packages Package 5 provides in-board mounting for height restricted designs RoHS-compliant. 260°C compatible.
Request a Quote
Description
Designed for Cold Cathode Fluorescent Lamp power supplies operating up to 100 kHz. Output power from 3.5 to 6.0 Watts Designs for Royer and full-bridge topologies Three different SMT packages Package 5 provides in-board mounting for height restricted designs RoHS-compliant. 260°C compatible.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FL2015-9L is a surface-mount transformer for cold cathode fluorescent lamp power supplies operating up to 100 kHz, delivering 6.0 Watts with a turns ratio of 1:100 primary to secondary and 1:0.25 primary to feedback. It has an output inductance of 22 µH, a secondary current rating of 16 mA, and withstands 1600 Vrms continuous voltage with a 2000 Vrms instantaneous startup voltage. The primary and secondary DCR values are 0.132 ohms and 176 ohms, respectively. It uses Package 1, measuring 24.77 mm by 20.96 mm, and is designed for Royer topology. Terminal finish is tin-silver over tin over nickel over phosphor bronze, with a weight of 5.5 to 6.1 g and an operating temperature range of −40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The FL2015-9L is a surface-mount transformer for cold cathode fluorescent lamp power supplies operating up to 100 kHz, delivering 6.0 Watts with a turns ratio of 1:100 primary to secondary and 1:0.25 primary to feedback. It has an output inductance of 22 µH, a secondary current rating of 16 mA, and withstands 1600 Vrms continuous voltage with a 2000 Vrms instantaneous startup voltage. The primary and secondary DCR values are 0.132 ohms and 176 ohms, respectively. It uses Package 1, measuring 24.77 mm by 20.96 mm, and is designed for Royer topology. Terminal finish is tin-silver over tin over nickel over phosphor bronze, with a weight of 5.5 to 6.1 g and an operating temperature range of −40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
FL Series CCFL Transformers - FL2015-9L FL2015-9LD - Coilcraft, Inc.
Cary, IL, USA
FL Series CCFL Transformers
FL2015-9L FL2015-9LD
FL Series CCFL Transformers FL2015-9L FL2015-9LD
Designed for Cold Cathode Fluorescent Lamp power supplies operating up to 100 kHz. Output power from 3.5 to 6.0 Watts Designs for Royer and full-bridge topologies Three different SMT packages Package 5 provides in-board mounting for height restricted designs RoHS-compliant. 260°C compatible.
  • Designed for Cold Cathode Fluorescent Lamp power supplies operating up to 100 kHz.
  • Output power from 3.5 to 6.0 Watts
  • Designs for Royer and full-bridge topologies
  • Three different SMT packages
  • Package 5 provides in-board mounting for height restricted designs
  • RoHS-compliant. 260°C compatible.
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number FL2015-9L FL2015-9LD
Product Name FL Series CCFL Transformers
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Transformers for Analog Devices Quad Channel Isolators - JA4650-BL JA4650-BLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LPD3015 Series Shielded Coupled Power Inductors - LPD3015-104 LPD3015-104MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PFD3215 Series Wideband Transformers - PFD3215-102 PFD3215-102MEC - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details
LPD4012 Series Shielded Coupled Power Inductors - LPD4012-224 LPD4012-224MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details