The product is a Flyback Transformer designed for use with Silicon Laboratories Si3402 Power over Ethernet (PoE) PD controllers, suitable for applications up to 15 Watts. It operates in continuous conduction mode with an input voltage range of 36 to 72 V. The transformer features 1500 Vrms isolation between the primary and secondary windings, ensuring safety and reliability in power management applications. Constructed with ferrite core material, the transformer has a weight ranging from 6.57 to 6.71 grams and can operate in ambient temperatures from -40°C to +85°C, with a maximum part temperature of +125°C. It is packaged in tape and reel format, with 175 units per 13-inch reel, and is compliant with RoHS standards. The transformer is available in multiple part numbers, each with specific inductance and output specifications, including options for different voltage outputs and current ratings. The product has been tested for resistance to soldering heat and is suitable for PCB washing according to military standards.
Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Type: Header, Male Pins, Shrouded (4 Side)
Termination Style: Solder
Frequency Range: 698MHz ~ 960MHz
Inductance: 350μH
Isolation Voltage: 3750 V
Operating Temperature (Min): -25C
Operating Temperature (Max): 150C
Number of Channels: 6
| Win Source Electronics | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized |