Coilcraft, Inc. OEM Parts - OEM Parts (F - I) - FA2805-CLD FA2805-CLD

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058438-FA2805-CLD Termination: SMD/SMT Current Rating: 3 A Length: 13.46 mm Shielding: Shielded Inductance: 40 µH Mounting: SMD (SMT) Height: 12.7 mm Power Rating: 15 W Isolation Voltage: 1.5 kV Width: 13 mm Categories: OEM Parts(F-I) DC Resistance (DCR): 40 mΩ Alternative Parts (Cross-Reference): FA2671-ALB; FA2671-ALDFA2805CLD; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 2 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058438-FA2805-CLD Termination: SMD/SMT Current Rating: 3 A Length: 13.46 mm Shielding: Shielded Inductance: 40 µH Mounting: SMD (SMT) Height: 12.7 mm Power Rating: 15 W Isolation Voltage: 1.5 kV Width: 13 mm Categories: OEM Parts(F-I) DC Resistance (DCR): 40 mΩ Alternative Parts (Cross-Reference): FA2671-ALB; FA2671-ALDFA2805CLD; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 2 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - FA2805-CLD - 1058438-FA2805-CLD - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - FA2805-CLD
1058438-FA2805-CLD
OEM Parts - OEM Parts (F - I) - FA2805-CLD 1058438-FA2805-CLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058438-FA2805-CLD Termination: SMD/SMT Current Rating: 3 A Length: 13.46 mm Shielding: Shielded Inductance: 40 µH Mounting: SMD (SMT) Height: 12.7 mm Power Rating: 15 W Isolation Voltage: 1.5 kV Width: 13 mm Categories: OEM Parts(F-I) DC Resistance (DCR): 40 mΩ Alternative Parts (Cross-Reference): FA2671-ALB; FA2671-ALDFA2805CLD; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 2 A RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058438-FA2805-CLD
Termination: SMD/SMT
Current Rating: 3 A
Length: 13.46 mm
Shielding: Shielded
Inductance: 40 µH
Mounting: SMD (SMT)
Height: 12.7 mm
Power Rating: 15 W
Isolation Voltage: 1.5 kV
Width: 13 mm
Categories: OEM Parts(F-I)
DC Resistance (DCR): 40 mΩ
Alternative Parts (Cross-Reference): FA2671-ALB; FA2671-ALDFA2805CLD;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 2 A
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1058438-FA2805-CLD
Product Name OEM Parts - OEM Parts (F - I) - FA2805-CLD
Unlock Full Specs
to access all available technical data