Coilcraft, Inc. Automotive 3.3uH 100KHz 5.9A Inductor and Choke DO3316T-332MLD

Description
Inductor Power Unshielded Wirewound 3.3uH 20% 100KHz Ferrite 5.9A 0.014Ohm DCR Automotive T/R Product overview: DO3316T-332MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 5.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 5.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO3316T-332MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Unshielded Wirewound 3.3uH 20% 100KHz Ferrite 5.9A 0.014Ohm DCR Automotive T/R Product overview: DO3316T-332MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 5.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 5.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO3316T-332MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 3.3uH 100KHz 5.9A Inductor and Choke - 71-DO3316T-332MLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3.3uH 100KHz 5.9A Inductor and Choke
71-DO3316T-332MLD
Automotive 3.3uH 100KHz 5.9A Inductor and Choke 71-DO3316T-332MLD
Inductor Power Unshielded Wirewound 3.3uH 20% 100KHz Ferrite 5.9A 0.014Ohm DCR Automotive T/R Product overview: DO3316T-332MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 5.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 5.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO3316T-332MLD can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 3.3uH 20% 100KHz Ferrite 5.9A 0.014Ohm DCR Automotive T/R Product overview: DO3316T-332MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 5.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 5.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO3316T-332MLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - DO3316T-332MLD - 997761-DO3316T-332MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DO3316T-332MLD
997761-DO3316T-332MLD
Fixed Inductors - DO3316T-332MLD 997761-DO3316T-332MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997761-DO3316T-332ML D Termination: SMD/SMT Length: 13.21 mm Inductance: 3.3 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 60 MHz Height: 6.35 mm Width: 9.91 mm Categories: Fixed Inductors DC Resistance (DCR): 14 mΩ Alternative Parts (Cross-Reference): DO3316H-332MLD; DO3316H-332MLB; SRP1235-3R3M; SRP1038A-3R3M; SRP1238A-3R3M; ASPI-0804T-3R3M-TDO3 316T332MLD; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 5.9 A RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997761-DO3316T-332MLD
Termination: SMD/SMT
Length: 13.21 mm
Inductance: 3.3 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 60 MHz
Height: 6.35 mm
Width: 9.91 mm
Categories: Fixed Inductors
DC Resistance (DCR): 14 mΩ
Alternative Parts (Cross-Reference): DO3316H-332MLD; DO3316H-332MLB; SRP1235-3R3M; SRP1038A-3R3M; SRP1238A-3R3M; ASPI-0804T-3R3M-TDO3316T332MLD;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 5.9 A
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DO3316T-332MLD 997761-DO3316T-332MLD
Product Name Automotive 3.3uH 100KHz 5.9A Inductor and Choke Fixed Inductors - DO3316T-332MLD
Core Material Ferrite Ferrite
Inductance Range 3.3 microH 3.3 microH
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0402CS-12NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Application RF Choke
View Details
Leaded Inductors - 1670311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 6800 microH
View Details