Coilcraft, Inc. Fixed Inductors - DO3316T-103MLB DO3316T-103MLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055849-DO3316T-103M LB Packaging: Cut Tape Termination: SMD/SMT Length: 13.21 mm Inductance: 10 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 31 MHz Height: 6.35 mm Width: 9.91 mm Categories: Fixed Inductors DC Resistance (DCR): 34 mΩ Alternative Parts (Cross-Reference): SRP1238A-100M; NRS8040T100MJGJ; SRP1038A-100M; SRP1245A-100M; SLF7045T-100M1R3-PF; NR10050T100MDO3316T1 03MLB; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 3.9 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 3.9 A Saturation Current: 3.9 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055849-DO3316T-103M LB Packaging: Cut Tape Termination: SMD/SMT Length: 13.21 mm Inductance: 10 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 31 MHz Height: 6.35 mm Width: 9.91 mm Categories: Fixed Inductors DC Resistance (DCR): 34 mΩ Alternative Parts (Cross-Reference): SRP1238A-100M; NRS8040T100MJGJ; SRP1038A-100M; SRP1245A-100M; SLF7045T-100M1R3-PF; NR10050T100MDO3316T1 03MLB; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 3.9 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 3.9 A Saturation Current: 3.9 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DO3316T-103MLB - 1055849-DO3316T-103MLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DO3316T-103MLB
1055849-DO3316T-103MLB
Fixed Inductors - DO3316T-103MLB 1055849-DO3316T-103MLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055849-DO3316T-103M LB Packaging: Cut Tape Termination: SMD/SMT Length: 13.21 mm Inductance: 10 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 31 MHz Height: 6.35 mm Width: 9.91 mm Categories: Fixed Inductors DC Resistance (DCR): 34 mΩ Alternative Parts (Cross-Reference): SRP1238A-100M; NRS8040T100MJGJ; SRP1038A-100M; SRP1245A-100M; SLF7045T-100M1R3-PF; NR10050T100MDO3316T1 03MLB; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 3.9 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 3.9 A Saturation Current: 3.9 A REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055849-DO3316T-103MLB
Packaging: Cut Tape
Termination: SMD/SMT
Length: 13.21 mm
Inductance: 10 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 31 MHz
Height: 6.35 mm
Width: 9.91 mm
Categories: Fixed Inductors
DC Resistance (DCR): 34 mΩ
Alternative Parts (Cross-Reference): SRP1238A-100M; NRS8040T100MJGJ; SRP1038A-100M; SRP1245A-100M; SLF7045T-100M1R3-PF; NR10050T100MDO3316T103MLB;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 3.9 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 3.9 A
Saturation Current: 3.9 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1055849-DO3316T-103MLB
Product Name Fixed Inductors - DO3316T-103MLB
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-171 0201AF-171XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - 2176782-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3163-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers