Coilcraft, Inc. Fixed Inductors - DO3316P-152MLB DO3316P-152MLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166150-DO3316P-152M LB Packaging: Cut Tape Termination: SMD/SMT Length: 12.95 mm Inductance: 1.5 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 90 MHz Height: 5.21 mm Width: 9.4 mm Categories: Fixed Inductors DC Resistance (DCR): 10 mΩ Alternative Parts (Cross-Reference): DO3316P152MLB; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 6.4 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 6.4 A Saturation Current: 8 A REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166150-DO3316P-152M LB Packaging: Cut Tape Termination: SMD/SMT Length: 12.95 mm Inductance: 1.5 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 90 MHz Height: 5.21 mm Width: 9.4 mm Categories: Fixed Inductors DC Resistance (DCR): 10 mΩ Alternative Parts (Cross-Reference): DO3316P152MLB; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 6.4 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 6.4 A Saturation Current: 8 A REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DO3316P-152MLB - 1166150-DO3316P-152MLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DO3316P-152MLB
1166150-DO3316P-152MLB
Fixed Inductors - DO3316P-152MLB 1166150-DO3316P-152MLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166150-DO3316P-152M LB Packaging: Cut Tape Termination: SMD/SMT Length: 12.95 mm Inductance: 1.5 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 90 MHz Height: 5.21 mm Width: 9.4 mm Categories: Fixed Inductors DC Resistance (DCR): 10 mΩ Alternative Parts (Cross-Reference): DO3316P152MLB; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 6.4 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 6.4 A Saturation Current: 8 A REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1166150-DO3316P-152MLB
Packaging: Cut Tape
Termination: SMD/SMT
Length: 12.95 mm
Inductance: 1.5 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 90 MHz
Height: 5.21 mm
Width: 9.4 mm
Categories: Fixed Inductors
DC Resistance (DCR): 10 mΩ
Alternative Parts (Cross-Reference): DO3316P152MLB;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 6.4 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 6.4 A
Saturation Current: 8 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1166150-DO3316P-152MLB
Product Name Fixed Inductors - DO3316P-152MLB
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 1.5 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-560 0402AF-560XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1730240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Lead Style Radial; Radial
View Details