Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226142-DO3314-333ML
Categories: Fixed Inductors
Alternative Parts (Cross-Reference): DO3314333MLC;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Inductor Power Unshielded Wirewound 33uH 20% 100KHz Ferrite 0.4A 1.62Ohm DCR Automotive T/R Product overview: DO3314-333MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 100KHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 100KHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO3314-333MLC can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1226142-DO3314-333MLC | 71-DO3314-333MLC |
| Product Name | Fixed Inductors - DO3314-333MLC | Automotive 33uH 100KHz 0.4A Inductor and Choke |
| Configuration | Fixed |