Coilcraft, Inc. Fixed Inductors - DO3314-102MLC DO3314-102MLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969076-DO3314-102MLC Packaging: Tape and Reel Length: 3.5 mm Shielding: Unshielded Inductance: 1 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 160 MHz DC Current: 1.7 A Resistance: 110 mΩ Categories: Fixed Inductors DC Resistance (DCR): 110 mΩ Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 3.5 mm Lead Free: Contains Lead RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969076-DO3314-102MLC Packaging: Tape and Reel Length: 3.5 mm Shielding: Unshielded Inductance: 1 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 160 MHz DC Current: 1.7 A Resistance: 110 mΩ Categories: Fixed Inductors DC Resistance (DCR): 110 mΩ Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 3.5 mm Lead Free: Contains Lead RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DO3314-102MLC - 969076-DO3314-102MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DO3314-102MLC
969076-DO3314-102MLC
Fixed Inductors - DO3314-102MLC 969076-DO3314-102MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969076-DO3314-102MLC Packaging: Tape and Reel Length: 3.5 mm Shielding: Unshielded Inductance: 1 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 160 MHz DC Current: 1.7 A Resistance: 110 mΩ Categories: Fixed Inductors DC Resistance (DCR): 110 mΩ Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 3.5 mm Lead Free: Contains Lead RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969076-DO3314-102MLC
Packaging: Tape and Reel
Length: 3.5 mm
Shielding: Unshielded
Inductance: 1 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Military Standard: Not
Self Resonant Frequency: 160 MHz
DC Current: 1.7 A
Resistance: 110 mΩ
Categories: Fixed Inductors
DC Resistance (DCR): 110 mΩ
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 3.5 mm
Lead Free: Contains Lead
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 969076-DO3314-102MLC
Product Name Fixed Inductors - DO3314-102MLC
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3107-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-11N 026011C-11NXJRW , 026011C-11NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details