Coilcraft, Inc. Fixed Inductors - DO3308P-472MLB DO3308P-472MLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1216712-DO3308P-472M LB Packaging: Cut Tape Inductance: 4.7 µH Categories: Fixed Inductors DC Resistance (DCR): 36 mΩ Alternative Parts (Cross-Reference): DO3308P472MLB; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant RMS Current (Irms): 3.2 A Saturation Current: 4.2 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1216712-DO3308P-472M LB Packaging: Cut Tape Inductance: 4.7 µH Categories: Fixed Inductors DC Resistance (DCR): 36 mΩ Alternative Parts (Cross-Reference): DO3308P472MLB; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant RMS Current (Irms): 3.2 A Saturation Current: 4.2 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DO3308P-472MLB - 1216712-DO3308P-472MLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DO3308P-472MLB
1216712-DO3308P-472MLB
Fixed Inductors - DO3308P-472MLB 1216712-DO3308P-472MLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1216712-DO3308P-472M LB Packaging: Cut Tape Inductance: 4.7 µH Categories: Fixed Inductors DC Resistance (DCR): 36 mΩ Alternative Parts (Cross-Reference): DO3308P472MLB; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant RMS Current (Irms): 3.2 A Saturation Current: 4.2 A REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1216712-DO3308P-472MLB
Packaging: Cut Tape
Inductance: 4.7 µH
Categories: Fixed Inductors
DC Resistance (DCR): 36 mΩ
Alternative Parts (Cross-Reference): DO3308P472MLB;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
RMS Current (Irms): 3.2 A
Saturation Current: 4.2 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1216712-DO3308P-472MLB
Product Name Fixed Inductors - DO3308P-472MLB
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N8 0302CS-3N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details