Coilcraft, Inc. Fixed Inductors - DO1813H-822MLB DO1813H-822MLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006189-DO1813H-822M LB Packaging: Cut Tape Termination: SMD/SMT Length: 8.89 mm Inductance: 8.2 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 42 MHz Height: 5 mm Width: 6.1 mm Categories: Fixed Inductors DC Resistance (DCR): 92 mΩ Alternative Parts (Cross-Reference): SRP7028A-8R2M; SRN5040-8R2M; SRP7030-8R2M; ASPI-4030S-8R2M-T; ASPI-0428S-8R2M-T; MOS6020-822MLBDO1813 H822MLB; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.6 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.6 A Saturation Current: 2 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006189-DO1813H-822M LB Packaging: Cut Tape Termination: SMD/SMT Length: 8.89 mm Inductance: 8.2 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 42 MHz Height: 5 mm Width: 6.1 mm Categories: Fixed Inductors DC Resistance (DCR): 92 mΩ Alternative Parts (Cross-Reference): SRP7028A-8R2M; SRN5040-8R2M; SRP7030-8R2M; ASPI-4030S-8R2M-T; ASPI-0428S-8R2M-T; MOS6020-822MLBDO1813 H822MLB; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.6 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.6 A Saturation Current: 2 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DO1813H-822MLB - 1006189-DO1813H-822MLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DO1813H-822MLB
1006189-DO1813H-822MLB
Fixed Inductors - DO1813H-822MLB 1006189-DO1813H-822MLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006189-DO1813H-822M LB Packaging: Cut Tape Termination: SMD/SMT Length: 8.89 mm Inductance: 8.2 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 42 MHz Height: 5 mm Width: 6.1 mm Categories: Fixed Inductors DC Resistance (DCR): 92 mΩ Alternative Parts (Cross-Reference): SRP7028A-8R2M; SRN5040-8R2M; SRP7030-8R2M; ASPI-4030S-8R2M-T; ASPI-0428S-8R2M-T; MOS6020-822MLBDO1813 H822MLB; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.6 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.6 A Saturation Current: 2 A REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006189-DO1813H-822MLB
Packaging: Cut Tape
Termination: SMD/SMT
Length: 8.89 mm
Inductance: 8.2 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 42 MHz
Height: 5 mm
Width: 6.1 mm
Categories: Fixed Inductors
DC Resistance (DCR): 92 mΩ
Alternative Parts (Cross-Reference): SRP7028A-8R2M; SRN5040-8R2M; SRP7030-8R2M; ASPI-4030S-8R2M-T; ASPI-0428S-8R2M-T; MOS6020-822MLBDO1813H822MLB;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 1.6 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.6 A
Saturation Current: 2 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1006189-DO1813H-822MLB
Product Name Fixed Inductors - DO1813H-822MLB
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0027uH 250MHz 0.64A Inductor and Choke - 71-0402CS-2N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 2 (+/- %)
View Details
Chokes - 1-1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.0500 ohms
Impedance 10 ohms
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-D22D-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details