Coilcraft, Inc. Fixed Inductors - DO1813H-181MLB DO1813H-181MLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996625-DO1813H-181ML B Packaging: Cut Tape Termination: SMD/SMT Length: 8.89 mm Inductance: 180 nH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 800 MHz Height: 5 mm Width: 6.1 mm Categories: Fixed Inductors DC Resistance (DCR): 3 mΩ Alternative Parts (Cross-Reference): SLC7530D-500MLC; SLC7530D-500MLB; EPL2010-181MLB; 30201AC; CM453232-R18ML; MLF1608DR18MTA00DO18 13H181MLB; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 10 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 10 A Saturation Current: 14 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996625-DO1813H-181ML B Packaging: Cut Tape Termination: SMD/SMT Length: 8.89 mm Inductance: 180 nH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 800 MHz Height: 5 mm Width: 6.1 mm Categories: Fixed Inductors DC Resistance (DCR): 3 mΩ Alternative Parts (Cross-Reference): SLC7530D-500MLC; SLC7530D-500MLB; EPL2010-181MLB; 30201AC; CM453232-R18ML; MLF1608DR18MTA00DO18 13H181MLB; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 10 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 10 A Saturation Current: 14 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DO1813H-181MLB - 996625-DO1813H-181MLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DO1813H-181MLB
996625-DO1813H-181MLB
Fixed Inductors - DO1813H-181MLB 996625-DO1813H-181MLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996625-DO1813H-181ML B Packaging: Cut Tape Termination: SMD/SMT Length: 8.89 mm Inductance: 180 nH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 800 MHz Height: 5 mm Width: 6.1 mm Categories: Fixed Inductors DC Resistance (DCR): 3 mΩ Alternative Parts (Cross-Reference): SLC7530D-500MLC; SLC7530D-500MLB; EPL2010-181MLB; 30201AC; CM453232-R18ML; MLF1608DR18MTA00DO18 13H181MLB; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 10 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 10 A Saturation Current: 14 A REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996625-DO1813H-181MLB
Packaging: Cut Tape
Termination: SMD/SMT
Length: 8.89 mm
Inductance: 180 nH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 800 MHz
Height: 5 mm
Width: 6.1 mm
Categories: Fixed Inductors
DC Resistance (DCR): 3 mΩ
Alternative Parts (Cross-Reference): SLC7530D-500MLC; SLC7530D-500MLB; EPL2010-181MLB; 30201AC; CM453232-R18ML; MLF1608DR18MTA00DO1813H181MLB;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 10 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 10 A
Saturation Current: 14 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 996625-DO1813H-181MLB
Product Name Fixed Inductors - DO1813H-181MLB
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 0.1800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 70
View Details
Fixed Inductors - LFC32TE - 964579-LFC32TE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2683JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details