Coilcraft, Inc. Automotive 47uH 100KHz 0.4A Inductor and Choke DO1606T-473MLC

Description
Inductor Power Unshielded Wirewound 47uH 20% 100KHz Ferrite 0.4A 1.1Ohm DCR Automotive T/R Product overview: DO1606T-473MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO1606T-473MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Unshielded Wirewound 47uH 20% 100KHz Ferrite 0.4A 1.1Ohm DCR Automotive T/R Product overview: DO1606T-473MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO1606T-473MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 47uH 100KHz 0.4A Inductor and Choke - 71-DO1606T-473MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 47uH 100KHz 0.4A Inductor and Choke
71-DO1606T-473MLC
Automotive 47uH 100KHz 0.4A Inductor and Choke 71-DO1606T-473MLC
Inductor Power Unshielded Wirewound 47uH 20% 100KHz Ferrite 0.4A 1.1Ohm DCR Automotive T/R Product overview: DO1606T-473MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO1606T-473MLC can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 47uH 20% 100KHz Ferrite 0.4A 1.1Ohm DCR Automotive T/R Product overview: DO1606T-473MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO1606T-473MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - DO1606T-473MLC - 1147845-DO1606T-473MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DO1606T-473MLC
1147845-DO1606T-473MLC
Fixed Inductors - DO1606T-473MLC 1147845-DO1606T-473MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147845-DO1606T-473M LC Categories: Fixed Inductors Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1147845-DO1606T-473MLC
Categories: Fixed Inductors
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DO1606T-473MLC 1147845-DO1606T-473MLC
Product Name Automotive 47uH 100KHz 0.4A Inductor and Choke Fixed Inductors - DO1606T-473MLC
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N7 0201DS-3N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1620202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 55
View Details