Coilcraft, Inc. Automotive 15uH 100KHz 0.7A Inductor and Choke DO1606T-153MLC

Description
Inductor Power Unshielded Wirewound 15uH 20% 100KHz Ferrite 0.7A 0.4Ohm DCR Automotive T/R Product overview: DO1606T-153MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO1606T-153MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Unshielded Wirewound 15uH 20% 100KHz Ferrite 0.7A 0.4Ohm DCR Automotive T/R Product overview: DO1606T-153MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO1606T-153MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 15uH 100KHz 0.7A Inductor and Choke - 71-DO1606T-153MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 15uH 100KHz 0.7A Inductor and Choke
71-DO1606T-153MLC
Automotive 15uH 100KHz 0.7A Inductor and Choke 71-DO1606T-153MLC
Inductor Power Unshielded Wirewound 15uH 20% 100KHz Ferrite 0.7A 0.4Ohm DCR Automotive T/R Product overview: DO1606T-153MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO1606T-153MLC can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 15uH 20% 100KHz Ferrite 0.7A 0.4Ohm DCR Automotive T/R Product overview: DO1606T-153MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO1606T-153MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - DO1606T-153MLC - 969151-DO1606T-153MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DO1606T-153MLC
969151-DO1606T-153MLC
Fixed Inductors - DO1606T-153MLC 969151-DO1606T-153MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969151-DO1606T-153ML C Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969151-DO1606T-153MLC
Categories: Fixed Inductors
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DO1606T-153MLC 969151-DO1606T-153MLC
Product Name Automotive 15uH 100KHz 0.7A Inductor and Choke Fixed Inductors - DO1606T-153MLC
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data