Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CURRENT SENSORS
COILCRAFT, INC.
D1870L -- ELECTRICAL CURRENT SENSORS
Coilcraft, Inc.
Electrical Current Sensors
D1870L
Description
Current Transformers D18xx Current Sensor 24A 20-50kHz
ODG (Origin Data Global)
Done
Datasheet
Description
Current Transformers D18xx Current Sensor 24A 20-50kHz
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Electrical Current Sensors
D1870L
Electrical Current Sensors
D1870L
Current Transformers D18xx Current Sensor 24A 20-50kHz
Current Transformers D18xx Current Sensor 24A 20-50kHz
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Current Sensors
Product Number
D1870L
Product Name
Electrical Current Sensors
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Current transducer 1000 A eff
1-CTN1000ID
Specs
Current Type
AC Current
Technology
Fluxgate
Current
1000 amps
View Details
TE Connectivity
Current Sensors
2548319-1
Specs
Current
600 amps
Voltage
600 volts
View Details
Allegro MicroSystems Inc.
DC to 5MHz, High-Accuracy Current Sensor with Reference or Fault Output
ACS37029LMYATR-150B3
Specs
Current Type
AC Current; DC Current
Technology
Inductive; Hall-Effect
Electrical Output
Voltage
View Details
WAGO
Current sensor with bus connection
789-621
Specs
Current Type
DC Current
View Details
2
suppliers