Coilcraft, Inc. Current Transformer Sensors D1869L

Description
Current Transformer Sensors D18xx Current Sensor 10A 20-50kHz
Datasheet
Description
Current Transformer Sensors D18xx Current Sensor 10A 20-50kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Current Transformer Sensors
D1869L
Current Transformer Sensors D1869L
Current Transformer Sensors D18xx Current Sensor 10A 20-50kHz

Current Transformer Sensors D18xx Current Sensor 10A 20-50kHz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Instrument Transformers
Product Number D1869L
Product Name Current Transformer Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - EA3310-000 - TE Connectivity
Specs
Transformer Category Current
Burden 3.75 VA
Secondary Current 5 amps
View Details
Plug-in current transformer - 855-305/075-201 - WAGO
Specs
Transformer Category Current
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
View Details
Model 2Sft, 100:5 Ratio - 1411-2SFT-101 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Category Current
View Details
SCT0121-0015 | Coil CT, 15 A AC, accuracy class 0.5 -  - Beckhoff Automation LLC
Specs
Transformer Category Current
Primary current 15 amps
View Details