Coilcraft, Inc. Current Transformer Sensors CST4835-070EC

Description
Current Transformer Sensors CST4835 1:70 7A 400uH AEC-Q200
Datasheet
Description
Current Transformer Sensors CST4835 1:70 7A 400uH AEC-Q200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Current Transformer Sensors
CST4835-070EC
Current Transformer Sensors CST4835-070EC
Current Transformer Sensors CST4835 1:70 7A 400uH AEC-Q200

Current Transformer Sensors CST4835 1:70 7A 400uH AEC-Q200

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Instrument Transformers
Product Number CST4835-070EC
Product Name Current Transformer Sensors
Unlock Full Specs
to access all available technical data

Similar Products

SCT6411-0400 | Split-core CT, 400 A AC, accuracy class 1, size 4 -  - Beckhoff Automation LLC
Specs
Transformer Category Current
Primary current 400 amps
View Details
Split-core current transformer - 855-5001/750-000 - WAGO
Specs
Transformer Category Current
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
View Details
Current Transformers & Shunts - BM7634-000 - TE Connectivity
Specs
Transformer Category Current
Burden 0.2500 VA
Secondary Current 100 amps
View Details
Current Transformers - 1718805 - RS Components, Ltd.
Specs
Transformer Category Current
Type / Applications Clip fit
Operating Temperature -5 C (23 F)
View Details