Coilcraft, Inc. Current Transformer Sensors CST4835-040EC

Description
Current Transformer Sensors CST4835 1:40 7A 132uH AEC-Q200
Datasheet
Description
Current Transformer Sensors CST4835 1:40 7A 132uH AEC-Q200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Current Transformer Sensors
CST4835-040EC
Current Transformer Sensors CST4835-040EC
Current Transformer Sensors CST4835 1:40 7A 132uH AEC-Q200

Current Transformer Sensors CST4835 1:40 7A 132uH AEC-Q200

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Instrument Transformers
Product Number CST4835-040EC
Product Name Current Transformer Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Split-core current transformer - 855-5101/750-000 - WAGO
Specs
Transformer Category Current
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
View Details
Current Transformers - 331496 - RS Components, Ltd.
Specs
Transformer Category Current
Type / Applications Din rail mounted
Operating Temperature 85 C (185 F)
View Details
MODEL 606, SPLIT CORE CT 1200:5 RATIO - 1411-606-122 - Allen-Bradley / Rockwell Automation
Specs
Transformer Category Current
View Details
Current Transformers & Shunts - E38893-000 - TE Connectivity
Specs
Transformer Category Current
Burden 10 VA
Secondary Current 5 amps
View Details