Coilcraft, Inc. Current Transformer Sensors CST2-125LC

Description
Current Transformer Sensors CST2 1:125 20A 3KuH AEC-Q200
Datasheet
Description
Current Transformer Sensors CST2 1:125 20A 3KuH AEC-Q200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Current Transformer Sensors
CST2-125LC
Current Transformer Sensors CST2-125LC
Current Transformer Sensors CST2 1:125 20A 3KuH AEC-Q200

Current Transformer Sensors CST2 1:125 20A 3KuH AEC-Q200

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Instrument Transformers
Product Number CST2-125LC
Product Name Current Transformer Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers - 557788 - RS Components, Ltd.
Specs
Transformer Category Current
Operating Temperature -5 C (23 F)
View Details
Split-core current transformer - 855-4201/200-203 - WAGO
Specs
Transformer Category Current
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
View Details
SCT2221-0400 | Ring-type CT, 400 A AC, accuracy class 0.5, size 2 -  - Beckhoff Automation LLC
Specs
Transformer Category Current
Primary current 400 amps
View Details
Current Transformers & Shunts - BM7634-000 - TE Connectivity
Specs
Transformer Category Current
Burden 0.2500 VA
Secondary Current 100 amps
View Details