Coilcraft, Inc. Current Transformer Sensors CST2-060LB

Description
Current Transformer Sensors CST2 1:60 20A 730uH AEC-Q200
Datasheet
Description
Current Transformer Sensors CST2 1:60 20A 730uH AEC-Q200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Current Transformer Sensors
CST2-060LB
Current Transformer Sensors CST2-060LB
Current Transformer Sensors CST2 1:60 20A 730uH AEC-Q200

Current Transformer Sensors CST2 1:60 20A 730uH AEC-Q200

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Instrument Transformers
Product Number CST2-060LB
Product Name Current Transformer Sensors
Unlock Full Specs
to access all available technical data

Similar Products

MODEL 180RL, 200:5 RATIO - 1411-180RL-201 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Category Current
View Details
Current Transformers - 257818 - RS Components, Ltd.
Specs
Transformer Category Current
Operating Temperature -30 C (-22 F)
View Details
Current Transformers & Shunts - EA3307-000 - TE Connectivity
Specs
Transformer Category Current
Burden 2.5 VA
Secondary Current 5 amps
View Details
Plug-in current transformer - 855-305/250-509 - WAGO
Specs
Transformer Category Current
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
View Details