Coilcraft, Inc. Current Transformer Sensors CST2-050LC

Description
Current Transformer Sensors CST2 1:50 20A 500uH AEC-Q200
Datasheet
Description
Current Transformer Sensors CST2 1:50 20A 500uH AEC-Q200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Current Transformer Sensors
CST2-050LC
Current Transformer Sensors CST2-050LC
Current Transformer Sensors CST2 1:50 20A 500uH AEC-Q200

Current Transformer Sensors CST2 1:50 20A 500uH AEC-Q200

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Instrument Transformers
Product Number CST2-050LC
Product Name Current Transformer Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - A44263-000 - TE Connectivity
Specs
Transformer Category Current
Burden 1.25 VA
Secondary Current 5 amps
View Details
Split-core current transformer - 855-5105/400-001 - WAGO
Specs
Transformer Category Current
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
View Details
MODEL 8RL, 400:5 RATIO - 1411-8RL-401 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Category Current
View Details
SCT2411-1250 | Ring-type CT, 1250 A AC, accuracy class 1, size 4 -  - Beckhoff Automation LLC
Specs
Transformer Category Current
Primary current 1250 amps
View Details