Coilcraft, Inc. Current Transformer Sensors CST2-040LB

Description
Current Transformer Sensors CST2 1:40 20A 320uH AEC-Q200
Datasheet
Description
Current Transformer Sensors CST2 1:40 20A 320uH AEC-Q200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Current Transformer Sensors
CST2-040LB
Current Transformer Sensors CST2-040LB
Current Transformer Sensors CST2 1:40 20A 320uH AEC-Q200

Current Transformer Sensors CST2 1:40 20A 320uH AEC-Q200

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Instrument Transformers
Product Number CST2-040LB
Product Name Current Transformer Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - EA3298-000 - TE Connectivity
Specs
Transformer Category Current
Burden 20 VA
Secondary Current 5 amps
View Details
Plug-in current transformer - 855-301/060-101 - WAGO
Specs
Transformer Category Current
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
View Details
SCT6715-0800 | Split-core CT, 800 A AC, accuracy class 1, size 7 -  - Beckhoff Automation LLC
Specs
Transformer Category Current
Primary current 800 amps
View Details