Coilcraft, Inc. Current Transformer Sensors CST1-125LB

Description
Current Transformer Sensors CST1 1:125 20A 3KuH AEC-Q200
Datasheet
Description
Current Transformer Sensors CST1 1:125 20A 3KuH AEC-Q200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Current Transformer Sensors
CST1-125LB
Current Transformer Sensors CST1-125LB
Current Transformer Sensors CST1 1:125 20A 3KuH AEC-Q200

Current Transformer Sensors CST1 1:125 20A 3KuH AEC-Q200

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Instrument Transformers
Product Number CST1-125LB
Product Name Current Transformer Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CR2211-000 - TE Connectivity
Specs
Transformer Category Current
Burden 20 VA
Secondary Current 5 amps
View Details
Split-core current transformer - 855-4209/060-003 - WAGO
Specs
Transformer Category Current
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
View Details
MODEL 8SHT, 600:5 RATIO - 1411-8SHT-601 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Category Current
View Details
SCT7325-1000 | Busbar split-core CT, 1000 A AC, accuracy class 0.5, size 3 -  - Beckhoff Automation LLC
Specs
Transformer Category Current
Primary current 1000 amps
View Details