Coilcraft, Inc. Current Transformer Sensors CST1-020LC

Description
Current Transformer Sensors CST1 1:20 20A 81uH AEC-Q200
Datasheet
Description
Current Transformer Sensors CST1 1:20 20A 81uH AEC-Q200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Current Transformer Sensors
CST1-020LC
Current Transformer Sensors CST1-020LC
Current Transformer Sensors CST1 1:20 20A 81uH AEC-Q200

Current Transformer Sensors CST1 1:20 20A 81uH AEC-Q200

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Instrument Transformers
Product Number CST1-020LC
Product Name Current Transformer Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in current transformer - 855-305/400-509 - WAGO
Specs
Transformer Category Current
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
View Details
Current Transformers - 1730235 - RS Components, Ltd.
Specs
Transformer Category Current
Type / Applications Pcb mount
Operating Temperature -40 C (-40 F)
View Details
MODEL 2SFT, 150:5 RATIO - 1411-2SFT-151 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Category Current
View Details
Current Transformers & Shunts - E38893-000 - TE Connectivity
Specs
Transformer Category Current
Burden 10 VA
Secondary Current 5 amps
View Details