• Eliminates virtually all common mode noise in high-speed, differential mode signal transmission applications such as USB 2.0, IEEE1394, HDMI and LVDS.
• Most provide >25 dB common mode attenuation and >100 ohms impedance.
| Coilcraft CPS | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CP336FRA902MAZ |
| Product Name | Common Mode Choke for Critical Applications |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite |
| Application | Common Mode Choke |
| Inductance Range | 0.4130 microH |