Coilcraft CPS Common Mode Choke for Critical Applications CP336FRA421MAZ

Description
• Eliminates virtually all common mode noise in high-speed, differential mode signal transmission applications such as USB 2.0, IEEE1394, HDMI and LVDS. • Most provide >25 dB common mode attenuation and >100 ohms impedance.
Datasheet
Description
• Eliminates virtually all common mode noise in high-speed, differential mode signal transmission applications such as USB 2.0, IEEE1394, HDMI and LVDS. • Most provide >25 dB common mode attenuation and >100 ohms impedance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke for Critical Applications - CP336FRA421MAZ - Coilcraft CPS
Cary, IL, USA
Common Mode Choke for Critical Applications
CP336FRA421MAZ
Common Mode Choke for Critical Applications CP336FRA421MAZ
• Eliminates virtually all common mode noise in high-speed, differential mode signal transmission applications such as USB 2.0, IEEE1394, HDMI and LVDS. • Most provide >25 dB common mode attenuation and >100 ohms impedance.

• Eliminates virtually all common mode noise in high-speed, differential mode signal transmission applications such as USB 2.0, IEEE1394, HDMI and LVDS.

• Most provide >25 dB common mode attenuation and >100 ohms impedance.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number CP336FRA421MAZ
Product Name Common Mode Choke for Critical Applications
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Application Common Mode Choke
Inductance Range 0.0230 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N9 0201DS-7N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176780-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers