Coilcraft CPS Chip Inductor for Critical Applications CP312RAB781_LZ

Description
■ Higher inductance values than other 0603 inductors ■ Ferrite construction for high current handling ■ Inductance values: 47 nH – 22 μH; 5% and 2% tolerance
Datasheet
Description
■ Higher inductance values than other 0603 inductors ■ Ferrite construction for high current handling ■ Inductance values: 47 nH – 22 μH; 5% and 2% tolerance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor for Critical Applications - CP312RAB781_LZ - Coilcraft CPS
Cary, IL, USA
Chip Inductor for Critical Applications
CP312RAB781_LZ
Chip Inductor for Critical Applications CP312RAB781_LZ
■ Higher inductance values than other 0603 inductors ■ Ferrite construction for high current handling ■ Inductance values: 47 nH – 22 μH; 5% and 2% tolerance

■ Higher inductance values than other 0603 inductors
■ Ferrite construction for high current handling
■ Inductance values: 47 nH – 22 μH; 5% and 2% tolerance

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number CP312RAB781_LZ
Product Name Chip Inductor for Critical Applications
Core Material Ceramic; Ferrite
Application RF Choke
Inductance Range 0.7800 microH
Inductance Tolerance 5.2 (+/- %)
DCR 0.8300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-11N 0201HT-11NXKRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Surface Mount Inductors - 1620305 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Standards and Certifications RoHS
View Details
Excel Cell Electronic USA Corp.
Specs
Technology Multilayer
Core Material Ferrite
Application General Purpose
View Details