Coilcraft CPS Chip Inductor for Critical Applications CP312RAB183_LZ

Description
■ Higher inductance values than other 0603 inductors ■ Ferrite construction for high current handling ■ Inductance values: 47 nH – 22 μH; 5% and 2% tolerance
Datasheet
Description
■ Higher inductance values than other 0603 inductors ■ Ferrite construction for high current handling ■ Inductance values: 47 nH – 22 μH; 5% and 2% tolerance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor for Critical Applications - CP312RAB183_LZ - Coilcraft CPS
Cary, IL, USA
Chip Inductor for Critical Applications
CP312RAB183_LZ
Chip Inductor for Critical Applications CP312RAB183_LZ
■ Higher inductance values than other 0603 inductors ■ Ferrite construction for high current handling ■ Inductance values: 47 nH – 22 μH; 5% and 2% tolerance

■ Higher inductance values than other 0603 inductors
■ Ferrite construction for high current handling
■ Inductance values: 47 nH – 22 μH; 5% and 2% tolerance

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number CP312RAB183_LZ
Product Name Chip Inductor for Critical Applications
Core Material Ceramic; Ferrite
Application RF Choke
Inductance Range 18 microH
Inductance Tolerance 5.2 (+/- %)
DCR 7.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469817P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 6.8 microH
Rated DC Current 770 milliamps
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Standards and Certifications RoHS
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-43N 0402CS-43NXJRW , 0402CS-43NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Molded Wirewound Chip Inductors - MCI4422 Series - RCD Components, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Application General Purpose
View Details