Coilcraft CPS Common Mode Choke for Critical Applications CP312FRA951MAZ

Description
• Designed for high-speed USB 3.0, HDMI, SATA, IEEE1394 and LVDS applications. • Supports data rates up to 4.8 Gbit/s. • Miniature EIA 0603 footprint; only 1.17 mm tall • Most values provide >15 dB common mode attenuation and >100 ohms impedance.
Datasheet
Description
• Designed for high-speed USB 3.0, HDMI, SATA, IEEE1394 and LVDS applications. • Supports data rates up to 4.8 Gbit/s. • Miniature EIA 0603 footprint; only 1.17 mm tall • Most values provide >15 dB common mode attenuation and >100 ohms impedance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke for Critical Applications - CP312FRA951MAZ - Coilcraft CPS
Cary, IL, USA
Common Mode Choke for Critical Applications
CP312FRA951MAZ
Common Mode Choke for Critical Applications CP312FRA951MAZ
• Designed for high-speed USB 3.0, HDMI, SATA, IEEE1394 and LVDS applications. • Supports data rates up to 4.8 Gbit/s. • Miniature EIA 0603 footprint; only 1.17 mm tall • Most values provide >15 dB common mode attenuation and >100 ohms impedance.

• Designed for high-speed USB 3.0, HDMI, SATA, IEEE1394 and LVDS applications.
• Supports data rates up to 4.8 Gbit/s.
• Miniature EIA 0603 footprint; only 1.17 mm tall
• Most values provide >15 dB common mode attenuation and >100 ohms impedance.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number CP312FRA951MAZ
Product Name Common Mode Choke for Critical Applications
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Application Common Mode Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-KQ0805TER135G - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Power Inductors - 2176638-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers