Coilcraft CPS Common Mode Choke for Critical Applications CP312FRA601MAZ

Description
• Designed for high-speed USB 3.0, HDMI, SATA, IEEE1394 and LVDS applications. • Supports data rates up to 4.8 Gbit/s. • Miniature EIA 0603 footprint; only 1.17 mm tall • Most values provide >15 dB common mode attenuation and >100 ohms impedance.
Datasheet
Description
• Designed for high-speed USB 3.0, HDMI, SATA, IEEE1394 and LVDS applications. • Supports data rates up to 4.8 Gbit/s. • Miniature EIA 0603 footprint; only 1.17 mm tall • Most values provide >15 dB common mode attenuation and >100 ohms impedance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke for Critical Applications - CP312FRA601MAZ - Coilcraft CPS
Cary, IL, USA
Common Mode Choke for Critical Applications
CP312FRA601MAZ
Common Mode Choke for Critical Applications CP312FRA601MAZ
• Designed for high-speed USB 3.0, HDMI, SATA, IEEE1394 and LVDS applications. • Supports data rates up to 4.8 Gbit/s. • Miniature EIA 0603 footprint; only 1.17 mm tall • Most values provide >15 dB common mode attenuation and >100 ohms impedance.

• Designed for high-speed USB 3.0, HDMI, SATA, IEEE1394 and LVDS applications.
• Supports data rates up to 4.8 Gbit/s.
• Miniature EIA 0603 footprint; only 1.17 mm tall
• Most values provide >15 dB common mode attenuation and >100 ohms impedance.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number CP312FRA601MAZ
Product Name Common Mode Choke for Critical Applications
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Application Common Mode Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Specs
Application RF Choke
View Details