• Designed for high-speed USB 3.0, HDMI, SATA, IEEE1394 and LVDS applications.
• Supports data rates up to 4.8 Gbit/s.
• Miniature EIA 0603 footprint; only 1.17 mm tall
• Most values provide >15 dB common mode attenuation and >100 ohms impedance.
| Coilcraft CPS | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CP312FRA222MAZ |
| Product Name | Common Mode Choke for Critical Applications |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite |
| Application | Common Mode Choke |
| Configuration | Fixed |