Coilcraft, Inc. Custom Parts - Custom Parts (B - D) - C435 C435

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194451-C435 Packaging: Bulk Termination: SMD/SMT Tolerance: 20 % Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 100 A RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194451-C435 Packaging: Bulk Termination: SMD/SMT Tolerance: 20 % Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 100 A RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - C435 - 1194451-C435 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - C435
1194451-C435
Custom Parts - Custom Parts (B - D) - C435 1194451-C435
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194451-C435 Packaging: Bulk Termination: SMD/SMT Tolerance: 20 % Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 100 A RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Operating Temperature: 125 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1194451-C435
Packaging: Bulk
Termination: SMD/SMT
Tolerance: 20 %
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 100 A
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1194451-C435
Product Name Custom Parts - Custom Parts (B - D) - C435
Unlock Full Specs
to access all available technical data