Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1182903-C409
Packaging: Bulk
Termination: SMD/SMT
Tolerance: 30 %
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 14.1 A
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1182903-C409 |
| Product Name | Custom Parts - Custom Parts (B - D) - C409 |