Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015131-C1585-ALB
Inductance: 127 µH
Mounting: SMD (SMT)
Isolation Voltage: 1.5 kV
Categories: OEM Parts(C-E)
DC Resistance (DCR): 222 mΩ
Case / Package: 127
Alternative Parts (Cross-Reference): DA2362-ALB; POE13P-50LBC1585ALB;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1015131-C1585-ALB |
| Product Name | OEM Parts - OEM Parts (C - E) - C1585-ALB |