Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050585-C1174-ALD
Termination: SMD/SMT
Current Rating: 10 mA
Length: 17.2 mm
Shielding: Shielded
Inductance: 150 µH
Height: 8.51 mm
Isolation Voltage: 1.5 kV
Width: 14.98 mm
Categories: OEM Parts(C-E)
DC Resistance (DCR): 570 mΩ
Alternative Parts (Cross-Reference): C1174-ALBC1174ALD;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 1.2 A
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1050585-C1174-ALD |
| Product Name | OEM Parts - OEM Parts (C - E) - C1174-ALD |